Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K24R9FGDSL

Description
MSM10A-03 24.9 1% K M8340109K24R9FG DSL
Request a Quote
Description
MSM10A-03 24.9 1% K M8340109K24R9FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340109K24R9FGDSL is a military-grade thick film resistor network in a 10-pin "A" profile single-in-line package, meeting MIL-PRF-83401 qualifications. It features a resistance of 24.9 Ω with a tolerance of ±1%, a TCR of ±100 ppm/°C, and an isolated schematic configuration. The device has a maximum seated height of 0.195" (4.95 mm), operates from -55 °C to +125 °C, and is housed in a rugged molded epoxy body with copper alloy leads hot-solder dipped for solderability. It is supplied in tube packaging with tin/lead finish and single-lot traceability. All devices are 100% screened per MIL-PRF-83401 Group A, Subgroup 1 and meet MIL-STD-202 Method 210 Condition D for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

The M8340109K24R9FGDSL is a military-grade thick film resistor network in a 10-pin "A" profile single-in-line package, meeting MIL-PRF-83401 qualifications. It features a resistance of 24.9 Ω with a tolerance of ±1%, a TCR of ±100 ppm/°C, and an isolated schematic configuration. The device has a maximum seated height of 0.195" (4.95 mm), operates from -55 °C to +125 °C, and is housed in a rugged molded epoxy body with copper alloy leads hot-solder dipped for solderability. It is supplied in tube packaging with tin/lead finish and single-lot traceability. All devices are 100% screened per MIL-PRF-83401 Group A, Subgroup 1 and meet MIL-STD-202 Method 210 Condition D for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K24R9FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K24R9FGDSL
Resistor Networks & Arrays 3110-M8340109K24R9FGDSL
MSM10A-03 24.9 1% K M8340109K24R9FG DSL

MSM10A-03 24.9 1% K M8340109K24R9FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K24R9FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistors >> Resistor Networks & Arrays - CN1J4KTTD221J - LCSC Electronics Technology (HK) Limited
Specs
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5.07 to 70.8 ohms
View Details