Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K2211FGDSL

Description
MSM10A-03 2.21K 1% K M8340109K2211FG DSL
Request a Quote
Description
MSM10A-03 2.21K 1% K M8340109K2211FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIL-PRF-83401 qualified resistor network is a 10-pin, "A" profile single-in-line molded SIP package with a maximum seated height of 0.195" (4.95 mm), employing thick film resistive elements with a resistance range of 10 Ω to 1 MΩ, a tolerance of ±1%, and a temperature coefficient of ±100 ppm/°C. It features isolated schematics, copper alloy terminals with hot-solder dipped finish, operates from -55 °C to +125 °C, and meets MIL-STD-202 method 210, condition D for soldering heat resistance. The device is packaged in tube form with tin/lead finish and single-lot traceability.

Datasheet Summary
Powered by GS/AI

The MIL-PRF-83401 qualified resistor network is a 10-pin, "A" profile single-in-line molded SIP package with a maximum seated height of 0.195" (4.95 mm), employing thick film resistive elements with a resistance range of 10 Ω to 1 MΩ, a tolerance of ±1%, and a temperature coefficient of ±100 ppm/°C. It features isolated schematics, copper alloy terminals with hot-solder dipped finish, operates from -55 °C to +125 °C, and meets MIL-STD-202 method 210, condition D for soldering heat resistance. The device is packaged in tube form with tin/lead finish and single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K2211FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K2211FGDSL
Resistor Networks & Arrays 3110-M8340109K2211FGDSL
MSM10A-03 2.21K 1% K M8340109K2211FG DSL

MSM10A-03 2.21K 1% K M8340109K2211FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K2211FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B8TTE104J - 983987-CN2B8TTE104J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.2 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details