Data Device Corporation (DDC) Thin Film Resistor Network (SDC) DDC-55688-1

Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.
Description
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Bohemia, NY, USA
Thin Film Resistor Network (SDC)
DDC-55688-1
Thin Film Resistor Network (SDC) DDC-55688-1
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application.

Supplier's Site

Technical Specifications

  Data Device Corporation (DDC)
Product Category Resistors
Product Number DDC-55688-1
Product Name Thin Film Resistor Network (SDC)
Configuration Resistor, Capacitor Network
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole; DIP
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers