Vishay Precision Group Resistor Networks & Arrays M8340108K5902FGDSL

Description
MSM08A-03 59K 1% K M8340108K5902FG DSL
Request a Quote Datasheet
Description
MSM08A-03 59K 1% K M8340108K5902FG DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K5902FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K5902FGDSL
Resistor Networks & Arrays 3110-M8340108K5902FGDSL
MSM08A-03 59K 1% K M8340108K5902FG DSL

MSM08A-03 59K 1% K M8340108K5902FG DSL

Supplier's Site Datasheet
Msm08A-03 59K 1% K M8340108K5902Fg Dsl Vishay - 28P1418 - Newark, An Avnet Company
Chicago, IL, United States
Msm08A-03 59K 1% K M8340108K5902Fg Dsl Vishay
28P1418
Msm08A-03 59K 1% K M8340108K5902Fg Dsl Vishay 28P1418
MSM08A-03 59K 1% K M8340108K5902FG DSL

MSM08A-03 59K 1% K M8340108K5902FG DSL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340108K5902FGDSL 28P1418
Product Name Resistor Networks & Arrays Msm08A-03 59K 1% K M8340108K5902Fg Dsl Vishay
Configuration Chip Array Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details