Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESISTORS
TE CONNECTIVITY
GARS105-R1 -- RESISTOR FOR LINEAR NETWORK TE CONNECTIVITY SENSORS
TE Connectivity
Resistor For Linear Network Te Connectivity Sensors
GARS105-R1
Description
RESISTOR FOR LINEAR NETWORK
Newark, An Avnet Company
Done
Description
RESISTOR FOR LINEAR NETWORK
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Resistor For Linear Network Te Connectivity Sensors
77AH7715
Resistor For Linear Network Te Connectivity Sensors
77AH7715
RESISTOR FOR LINEAR NETWORK
RESISTOR FOR LINEAR NETWORK
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Resistors
Product Number
77AH7715
Product Name
Resistor For Linear Network Te Connectivity Sensors
Configuration
Single Resistor; Resistor, Capacitor Network
Unlock Full Specs
to access all available technical data
Similar Products
Isabellenhutte USA
Connectors,Interconnects
PBV-1R00-F1-0.5
Specs
Resistance Range
5 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
6 watts
View Details
2
suppliers
BARTEC
Resistive coupling element 630 Ω/3,3 kΩ
resistive-coupling-element-630-o-33-ko
Specs
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
TE Connectivity
Fixed Resistors; SIL 9PIN 8RES 10K 2% ( Citec )
SIL09E103G
Specs
Tolerance
2 +/- %
View Details
2
suppliers
Festo Corporation
Resistor
KABS-M9-R100
View Details