Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K3302JGDSL

Description
MSM08A-03 33K 5% K M8340108K3302JG DSL
Request a Quote
Description
MSM08A-03 33K 5% K M8340108K3302JG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a single-in-line, molded SIP package with 8 pins in the 'A' profile, featuring isolated schematics, resistance value of 33 kΩ, ±5% tolerance, and a temperature coefficient of ±100 ppm/°C. Maximum seated height is 0.195 inch (4.95 mm), operating temperature range is -55 °C to +125 °C, and terminals are copper alloy with hot-solder dip finish.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a single-in-line, molded SIP package with 8 pins in the 'A' profile, featuring isolated schematics, resistance value of 33 kΩ, ±5% tolerance, and a temperature coefficient of ±100 ppm/°C. Maximum seated height is 0.195 inch (4.95 mm), operating temperature range is -55 °C to +125 °C, and terminals are copper alloy with hot-solder dip finish.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K3302JGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K3302JGDSL
Resistor Networks & Arrays 3110-M8340108K3302JGDSL
MSM08A-03 33K 5% K M8340108K3302JG DSL

MSM08A-03 33K 5% K M8340108K3302JG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K3302JGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistors >> Resistor Networks & Arrays - CN1J4TTD331J - LCSC Electronics Technology (HK) Limited
Specs
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Precision High Voltage Divider - Series HVT 5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details