RCD Components, Inc. Voltage Divider Network Resistor VDS Series

Description
VOLTAGE DIVIDERS 2 through 7-decade voltage dividers with ratios from 1:1 to 1,000,000:1 1200 & 1500V models standard (up to 20KV available) Ratio accuracy to ±0.01%, 2ppm TC Temp.Range: -55 to +125°C
Datasheet
Description
VOLTAGE DIVIDERS 2 through 7-decade voltage dividers with ratios from 1:1 to 1,000,000:1 1200 & 1500V models standard (up to 20KV available) Ratio accuracy to ±0.01%, 2ppm TC Temp.Range: -55 to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Divider Network Resistor - VDS Series - RCD Components, Inc.
Manchester, NH, USA
Voltage Divider Network Resistor
VDS Series
Voltage Divider Network Resistor VDS Series
VOLTAGE DIVIDERS 2 through 7-decade voltage dividers with ratios from 1:1 to 1,000,000:1 1200 & 1500V models standard (up to 20KV available) Ratio accuracy to ±0.01%, 2ppm TC Temp.Range: -55 to +125°C

VOLTAGE DIVIDERS

  • 2 through 7-decade voltage dividers with ratios from 1:1 to 1,000,000:1
  • 1200 & 1500V models standard (up to 20KV available)
  • Ratio accuracy to ±0.01%, 2ppm TC
  • Temp.Range: -55 to +125°C
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number VDS Series
Product Name Voltage Divider Network Resistor
Configuration Resistor, Capacitor Network
Category / Application General Use; Universal Application
Mounting / Packaging ThroughHole
Resistance Range 90 to 1.00E7 ohms
Tolerance 0.0200 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details