Riedon, Inc. Network Resistor TF3006B

Description
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors
Description
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors

Suppliers

Company
Product
Description
Supplier Links
Network Resistor - TF3006B - Riedon, Inc.
Alhambra, CA, USA
Network Resistor
TF3006B
Network Resistor TF3006B
Resistances from 25 Ohm to 10MOhms Power Rating to 1.35W Resistance Tolerances to ±1% Temperature Coefficients to ±100ppm/K TCR Matching to ±5 ppm/K Up to 9 Resistors

Resistances from 25 Ohm to 10MOhms
Power Rating to 1.35W
Resistance Tolerances to ±1%
Temperature Coefficients to ±100ppm/K
TCR Matching to ±5 ppm/K
Up to 9 Resistors

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number TF3006B
Product Name Network Resistor
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details