Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K2671FCDSL

Description
MSM08A-01 2.67K 1% K M8340108K2671FC DSL
Request a Quote
Description
MSM08A-01 2.67K 1% K M8340108K2671FC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340108K2671FCDSL is a military-grade thick film resistor network in the MSM series, compliant with MIL-PRF-83401, featuring an 8-pin, "A" profile package with a maximum seated height of 0.195" (4.95 mm). It includes isolated resistor elements with a tolerance of ±1%, a temperature coefficient of ±100 ppm/°C, and a resistance value of 2.67 kΩ. The device operates from -55 °C to +125 °C, supports a maximum DC voltage of 50 V, and meets MIL-STD-202 method 210 condition D for soldering heat resistance. The terminals are copper alloy with hot-solder dip finish, and the molded epoxy case is rated for storage up to +150 °C. The part is supplied in tube packaging with tin/lead termination and single-lot traceability.

Datasheet Summary
Powered by GS/AI

The M8340108K2671FCDSL is a military-grade thick film resistor network in the MSM series, compliant with MIL-PRF-83401, featuring an 8-pin, "A" profile package with a maximum seated height of 0.195" (4.95 mm). It includes isolated resistor elements with a tolerance of ±1%, a temperature coefficient of ±100 ppm/°C, and a resistance value of 2.67 kΩ. The device operates from -55 °C to +125 °C, supports a maximum DC voltage of 50 V, and meets MIL-STD-202 method 210 condition D for soldering heat resistance. The terminals are copper alloy with hot-solder dip finish, and the molded epoxy case is rated for storage up to +150 °C. The part is supplied in tube packaging with tin/lead termination and single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K2671FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K2671FCDSL
Resistor Networks & Arrays 3110-M8340108K2671FCDSL
MSM08A-01 2.67K 1% K M8340108K2671FC DSL

MSM08A-01 2.67K 1% K M8340108K2671FC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K2671FCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistors >> Resistor Networks & Arrays - CN1J4KTTD221J - LCSC Electronics Technology (HK) Limited
Specs
Configuration Chip Array; Resistor, Capacitor Network
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.4 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details