Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K2553FCDSL

Description
MSM08A-01 255K 1% K M8340108K2553FC DSL
Request a Quote
Description
MSM08A-01 255K 1% K M8340108K2553FC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line (SIP) package, 8-pin "A" profile, with 255 kΩ resistance, ±1% tolerance, and ±100 ppm/°C temperature coefficient. Contains isolated resistor elements, operates from -55 °C to +125 °C, and features hot-solder-dipped copper alloy terminals. Molded epoxy construction with a maximum seated height of 0.195" (4.95 mm) and compliant with MIL-PRF-83401. Packaged in tube with single-lot traceability.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line (SIP) package, 8-pin "A" profile, with 255 kΩ resistance, ±1% tolerance, and ±100 ppm/°C temperature coefficient. Contains isolated resistor elements, operates from -55 °C to +125 °C, and features hot-solder-dipped copper alloy terminals. Molded epoxy construction with a maximum seated height of 0.195" (4.95 mm) and compliant with MIL-PRF-83401. Packaged in tube with single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K2553FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K2553FCDSL
Resistor Networks & Arrays 3110-M8340108K2553FCDSL
MSM08A-01 255K 1% K M8340108K2553FC DSL

MSM08A-01 255K 1% K M8340108K2553FC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K2553FCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5.07 to 70.8 ohms
View Details
Precision High Voltage Divider - Series HVT 7 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details