Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K2202JCDSL

Description
MSM08A-01 22K 5% K M8340108K2202JC DSL
Request a Quote Datasheet
Description
MSM08A-01 22K 5% K M8340108K2202JC DSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K2202JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K2202JCDSL
Resistor Networks & Arrays 3110-M8340108K2202JCDSL
MSM08A-01 22K 5% K M8340108K2202JC DSL

MSM08A-01 22K 5% K M8340108K2202JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K2202JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
Precision Resistor - USN 2-1410 - Riedon, Inc.
Specs
Configuration Chip Array
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details
Thin Film Resistor Networks -  - AVX Corporation
Specs
Configuration Chip Array (optional feature)
Technology / Construction Thin Film (Chip)
Resistance Range 5 to 5.00E7 ohms
View Details