Riedon, Inc. Precision Resistor USN 2-1410

Description
Resistances from 1Ohm to 150kOhms Power Rating to 0.4Watt Resistance Tolerances to ±0.05% TCR to ±1ppm/K Load Stability to 0.01%
Description
Resistances from 1Ohm to 150kOhms Power Rating to 0.4Watt Resistance Tolerances to ±0.05% TCR to ±1ppm/K Load Stability to 0.01%

Suppliers

Company
Product
Description
Supplier Links
Precision Resistor - USN 2-1410 - Riedon, Inc.
Alhambra, CA, USA
Precision Resistor
USN 2-1410
Precision Resistor USN 2-1410
Resistances from 1Ohm to 150kOhms Power Rating to 0.4Watt Resistance Tolerances to ±0.05% TCR to ±1ppm/K Load Stability to 0.01%

Resistances from 1Ohm to 150kOhms
Power Rating to 0.4Watt
Resistance Tolerances to ±0.05%
TCR to ±1ppm/K
Load Stability to 0.01%

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number USN 2-1410
Product Name Precision Resistor
Configuration Chip Array
Category / Application Precision Resistor
Technology / Construction Metal Foil
Resistance Range 1 to 150000 ohms
Tolerance 0.0500 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers