Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K1821FCDSL

Description
MSM08A-01 1.82K 1% K M8340108K1821FC DSL
Request a Quote
Description
MSM08A-01 1.82K 1% K M8340108K1821FC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military thick film resistor network in a single-in-line, molded SIP package, 8-pin "A" profile, with isolated schematic, 1.82 kΩ resistance, ±1% tolerance, and ±100 ppm/°C temperature coefficient, mounted in a tin/lead, single-lot tube. Maximum seated height is 0.195 inch (4.95 mm), operating temperature range is -55 °C to +125 °C, and it meets MIL-PRF-83401 qualification with 100% screening per Group A, Subgroup 1. Termination is copper alloy with hot-solder dip, dielectric strength minimum is 200 V AC, and insulation resistance is 10 GΩ min. Compatible with automatic insertion equipment.

Datasheet Summary
Powered by GS/AI

Military thick film resistor network in a single-in-line, molded SIP package, 8-pin "A" profile, with isolated schematic, 1.82 kΩ resistance, ±1% tolerance, and ±100 ppm/°C temperature coefficient, mounted in a tin/lead, single-lot tube. Maximum seated height is 0.195 inch (4.95 mm), operating temperature range is -55 °C to +125 °C, and it meets MIL-PRF-83401 qualification with 100% screening per Group A, Subgroup 1. Termination is copper alloy with hot-solder dip, dielectric strength minimum is 200 V AC, and insulation resistance is 10 GΩ min. Compatible with automatic insertion equipment.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K1821FCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K1821FCDSL
Resistor Networks & Arrays 3110-M8340108K1821FCDSL
MSM08A-01 1.82K 1% K M8340108K1821FC DSL

MSM08A-01 1.82K 1% K M8340108K1821FC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K1821FCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B8TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 21 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details