Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340108K1002GCDSL

Description
MSM08A-01 10K 2% K M8340108K1002GC DSL
Request a Quote
Description
MSM08A-01 10K 2% K M8340108K1002GC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340108K1002GCDSL is a military-grade thick film resistor network in the MSM series, featuring an 8-pin "A" profile with isolated schematic configuration. The part has a resistance value of 1 kΩ, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. It is molded in epoxy with copper alloy terminals hot-solder dipped, rated for operating temperatures from -55 °C to +125 °C, and meets MIL-PRF-83401 qualifications. The maximum seated height is 0.195 inch (4.95 mm), and it is compatible with automatic insertion equipment. The package is supplied in tube packing with tin/lead finish and single lot traceability.

Datasheet Summary
Powered by GS/AI

M8340108K1002GCDSL is a military-grade thick film resistor network in the MSM series, featuring an 8-pin "A" profile with isolated schematic configuration. The part has a resistance value of 1 kΩ, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. It is molded in epoxy with copper alloy terminals hot-solder dipped, rated for operating temperatures from -55 °C to +125 °C, and meets MIL-PRF-83401 qualifications. The maximum seated height is 0.195 inch (4.95 mm), and it is compatible with automatic insertion equipment. The package is supplied in tube packing with tin/lead finish and single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340108K1002GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340108K1002GCDSL
Resistor Networks & Arrays 3110-M8340108K1002GCDSL
MSM08A-01 10K 2% K M8340108K1002GC DSL

MSM08A-01 10K 2% K M8340108K1002GC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340108K1002GCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4LTED100J - 1072718-CN2B4LTED100J - Win Source Electronics
Specs
Configuration Chip Array
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Precision Decade Voltage Divider - Series 1776-X - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Resistance Range 900 to 1.00E7 ohms
View Details