Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107M2212FGDSL

Description
MSM06A-03 22.1K 1% M M8340107M2212FG DSL
Request a Quote
Description
MSM06A-03 22.1K 1% M M8340107M2212FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 6-pin "A" profile single-in-line molded package with maximum seated height of 0.195 in (4.95 mm), featuring a resistance value of 22.1 kΩ, ±1 % tolerance, and ±300 ppm/°C TCR. The network uses a bussed schematic, has a maximum operating voltage of 50 VDC, and is rated for operation from -55 °C to +125 °C with a dielectric strength of 200 VAC min. Terminals are copper alloy with hot-solder dip finish and are compatible with automatic insertion equipment.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 6-pin "A" profile single-in-line molded package with maximum seated height of 0.195 in (4.95 mm), featuring a resistance value of 22.1 kΩ, ±1 % tolerance, and ±300 ppm/°C TCR. The network uses a bussed schematic, has a maximum operating voltage of 50 VDC, and is rated for operation from -55 °C to +125 °C with a dielectric strength of 200 VAC min. Terminals are copper alloy with hot-solder dip finish and are compatible with automatic insertion equipment.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107M2212FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107M2212FGDSL
Resistor Networks & Arrays 3110-M8340107M2212FGDSL
MSM06A-03 22.1K 1% M M8340107M2212FG DSL

MSM06A-03 22.1K 1% M M8340107M2212FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107M2212FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details