Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107M2201JCDSL

Description
MSM06A-01 2.2K 5% M M8340107M2201JC DSL
Request a Quote
Description
MSM06A-01 2.2K 5% M M8340107M2201JC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340107M2201JCDSL is a military-grade thick film resistor network in a single-in-line molded package with a 6-pin "A" profile, conforming to MIL-PRF-83401 specifications. It features a resistance value of 2.2 kΩ with a tolerance of ±5%, a temperature coefficient of ±300 ppm/°C, and is configured for dual terminator schematics. The device operates from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and is housed in a rugged epoxy case with copper alloy leads that are hot-solder dipped. The part is supplied in tube packaging with a tin/lead finish and single lot traceability.

Datasheet Summary
Powered by GS/AI

The M8340107M2201JCDSL is a military-grade thick film resistor network in a single-in-line molded package with a 6-pin "A" profile, conforming to MIL-PRF-83401 specifications. It features a resistance value of 2.2 kΩ with a tolerance of ±5%, a temperature coefficient of ±300 ppm/°C, and is configured for dual terminator schematics. The device operates from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and is housed in a rugged epoxy case with copper alloy leads that are hot-solder dipped. The part is supplied in tube packaging with a tin/lead finish and single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107M2201JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107M2201JCDSL
Resistor Networks & Arrays 3110-M8340107M2201JCDSL
MSM06A-01 2.2K 5% M M8340107M2201JC DSL

MSM06A-01 2.2K 5% M M8340107M2201JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107M2201JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details
Precision High Voltage Divider - Series HVT 7 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details