Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107M1581FGDSL

Description
MSM06A-03 1.58K 1% M M8340107M1581FG DSL
Request a Quote
Description
MSM06A-03 1.58K 1% M M8340107M1581FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 6-pin 'A' profile single-in-line molded package, with a resistance of 1.58 kΩ, ±1% tolerance, and a temperature coefficient of ±300 ppm/°C. Maximum seated height is 0.195 inch (4.95 mm), operating temperature range is -55 °C to +125 °C, and terminals are hot-solder dipped copper alloy. The device is compliant with MIL-STD-202, method 210, condition D, and offered in tube package with tin/lead finish.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 6-pin 'A' profile single-in-line molded package, with a resistance of 1.58 kΩ, ±1% tolerance, and a temperature coefficient of ±300 ppm/°C. Maximum seated height is 0.195 inch (4.95 mm), operating temperature range is -55 °C to +125 °C, and terminals are hot-solder dipped copper alloy. The device is compliant with MIL-STD-202, method 210, condition D, and offered in tube package with tin/lead finish.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107M1581FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107M1581FGDSL
Resistor Networks & Arrays 3110-M8340107M1581FGDSL
MSM06A-03 1.58K 1% M M8340107M1581FG DSL

MSM06A-03 1.58K 1% M M8340107M1581FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107M1581FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details