Military-grade thick film resistor network in a single-in-line molded package with 6 pins in the "A" profile, featuring a resistance value of 1 kΩ, ±5% tolerance, and a temperature coefficient of ±300 ppm/°C. Constructed with copper alloy terminals that are hot-solder dipped and enclosed in a rugged epoxy body. Maximum seated height is 0.195 in (4.95 mm), operating temperature range is -55 °C to +125 °C, and it meets MIL-PRF-83401 qualification with 100% screening per Group A, Subgroup 1. Packaged in tube form with tin/lead finish.
MSM06A-03 1K 5% M M8340107M1001JG D03
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340107M1001JGD03 |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |