Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107K3012FGDSL

Description
MSM06A-03 30.1K 1% K M8340107K3012FG DSL
Request a Quote
Description
MSM06A-03 30.1K 1% K M8340107K3012FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340107K3012FGDSL is a military-grade thick film resistor network in single-in-line (SIP) package with 6 pins and an "A" profile, compliant with MIL-PRF-83401. It features isolated resistor elements with a tolerance of ±1%, a temperature coefficient of ±100 ppm/°C, and a resistance value of 30.1 kΩ. The device has a maximum seated height of 0.195" (4.95 mm), operates from -55°C to +125°C, and is rated for 0.12 W per element at 70°C. All leads are hot-solder dipped, the case is molded epoxy, and it is supplied in tube packaging with tin/lead finish and single-lot traceability. It meets MIL-STD-202 method 210 condition D for soldering heat resistance and is 100% screened per MIL-PRF-83401 group A, subgroup 1.

Datasheet Summary
Powered by GS/AI

M8340107K3012FGDSL is a military-grade thick film resistor network in single-in-line (SIP) package with 6 pins and an "A" profile, compliant with MIL-PRF-83401. It features isolated resistor elements with a tolerance of ±1%, a temperature coefficient of ±100 ppm/°C, and a resistance value of 30.1 kΩ. The device has a maximum seated height of 0.195" (4.95 mm), operates from -55°C to +125°C, and is rated for 0.12 W per element at 70°C. All leads are hot-solder dipped, the case is molded epoxy, and it is supplied in tube packaging with tin/lead finish and single-lot traceability. It meets MIL-STD-202 method 210 condition D for soldering heat resistance and is 100% screened per MIL-PRF-83401 group A, subgroup 1.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K3012FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K3012FGDSL
Resistor Networks & Arrays 3110-M8340107K3012FGDSL
MSM06A-03 30.1K 1% K M8340107K3012FG DSL

MSM06A-03 30.1K 1% K M8340107K3012FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107K3012FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2A8TTE103J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Precision Decade Voltage Divider - Series 1776-X - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Resistance Range 900 to 1.00E7 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details