Military-grade thick film resistor network in a single-in-line, molded SIP package with a 6-pin "A" profile, offering isolated resistor configurations, a resistance value of 2.7 kΩ, ±5% tolerance, and a temperature coefficient of ±100 ppm/°C. Maximum seated height is 0.195" (4.95 mm), operating temperature range is -55 °C to +125 °C, and it complies with MIL-PRF-83401 and is tested to MIL-STD-202, method 210, condition D. Terminals are hot-solder dipped copper alloy, with insulation resistance of 10,000 MΩ and maximum DC operating voltage of 50 V. Packaged in tube with tin/lead finish and single-lot traceability.
MSM06A-03 2.7K 5% K M8340107K2701JG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340107K2701JGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |