Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107K2492FGDSL

Description
MSM06A-03 24.9K 1% K M8340107K2492FG DSL
Request a Quote
Description
MSM06A-03 24.9K 1% K M8340107K2492FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340107K2492FGDSL is a military-grade thick film resistor network in a single-in-line molded package with a 6-pin "A" profile, featuring isolated resistor elements, a resistance value of 24.9 kΩ, ±1% tolerance, and a temperature coefficient of ±100 ppm/°C. It supports a maximum operating voltage of 50 V DC, operates over a temperature range of -55 °C to +125 °C, and is certified to MIL-PRF-83401. The device is housed in a rugged molded epoxy case with copper alloy leads, hot-solder dipped, and supplied in tin/lead finish, tube packaging with single lot traceability.

Datasheet Summary
Powered by GS/AI

M8340107K2492FGDSL is a military-grade thick film resistor network in a single-in-line molded package with a 6-pin "A" profile, featuring isolated resistor elements, a resistance value of 24.9 kΩ, ±1% tolerance, and a temperature coefficient of ±100 ppm/°C. It supports a maximum operating voltage of 50 V DC, operates over a temperature range of -55 °C to +125 °C, and is certified to MIL-PRF-83401. The device is housed in a rugged molded epoxy case with copper alloy leads, hot-solder dipped, and supplied in tin/lead finish, tube packaging with single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K2492FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K2492FGDSL
Resistor Networks & Arrays 3110-M8340107K2492FGDSL
MSM06A-03 24.9K 1% K M8340107K2492FG DSL

MSM06A-03 24.9K 1% K M8340107K2492FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107K2492FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE103J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Precision High Voltage Divider - Series HVT 7 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details