M8340107K2001GGDSL is a military-grade thick film resistor network in a single-in-line molded SIP package, part of the Vishay Dale MSM series qualified to MIL-PRF-83401. It has a 6-pin "A" profile with a maximum seated height of 0.195" (4.95 mm) and a body length of 0.583" (14.81 mm). The device features an isolated schematic, a resistance of 2 kΩ with a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. Operating temperature ranges from -55 °C to +125 °C, with a maximum operating voltage of 50 V DC and dielectric strength of 200 V AC. Terminals are copper alloy with hot-solder dip finish and meet MIL-PRF-83401 solderability requirements. The package is molded epoxy and meets CAGE codes 91637 and 2799A.
MSM06A-03 2K 2% K M8340107K2001GG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340107K2001GGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |