Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340107K1601GGD03

Description
MSM06A-03 1.6K 2% K M8340107K1601GG D03
Request a Quote
Description
MSM06A-03 1.6K 2% K M8340107K1601GG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 6 pins and an "A" profile, offering isolated resistor elements with a resistance of 1.6 kΩ and a tolerance of ±2%. It has a temperature coefficient of ±100 ppm/°C, operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualification. The maximum seated height is 0.195 inch (4.95 mm), and terminals are hot-solder dipped. Packaged in tube for automatic insertion.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 6 pins and an "A" profile, offering isolated resistor elements with a resistance of 1.6 kΩ and a tolerance of ±2%. It has a temperature coefficient of ±100 ppm/°C, operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualification. The maximum seated height is 0.195 inch (4.95 mm), and terminals are hot-solder dipped. Packaged in tube for automatic insertion.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340107K1601GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340107K1601GGD03
Resistor Networks & Arrays 3110-M8340107K1601GGD03
MSM06A-03 1.6K 2% K M8340107K1601GG D03

MSM06A-03 1.6K 2% K M8340107K1601GG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340107K1601GGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details