M8340107K1003JGDSL is a Military M83401 qualified thick film resistor network in a 6-pin "A" profile single-in-line molded package with a maximum seated height of 0.195 inch (4.95 mm). The device features isolated resistor elements, a resistance value of 100 kΩ, a tolerance of ±5 %, and a temperature coefficient of ±100 ppm/°C. It operates from -55 °C to +125 °C, has a maximum operating voltage of 50 V DC, and meets MIL-PRF-83401 and MIL-STD-202 standards. The case is molded epoxy with copper alloy leads hot-solder dipped, and the part is packaged in tube format with single lot traceability. Main dimensions conform to the "A" profile with a body length of 0.583 inch (14.81 mm) and a pin spacing of 0.098 inch (2.49 mm).
MSM06A-03 100K 5% K M8340107K1003JG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340107K1003JGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |