M8340107K1002JCDSL is a military-qualified thick film resistor network in a single-in-line molded package with 6 pins and an "A" profile, featuring isolated resistor elements with a resistance value of 1 kΩ, a tolerance of ±5%, and a temperature coefficient of ±100 ppm/°C. The device has a maximum seated height of 0.195 inch (4.95 mm), operates from -55 °C to +125 °C, and is supplied in tube pack with tin/lead terminations. It meets MIL-PRF-83401 standards and is compatible with automatic insertion equipment.
MSM06A-01 10K 5% K M8340107K1002JC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340107K1002JCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |