Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K82R0GGD03

Description
MSM10C-03 82 2% K M8340106K82R0GG D03
Request a Quote Datasheet
Description
MSM10C-03 82 2% K M8340106K82R0GG D03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K82R0GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K82R0GGD03
Resistor Networks & Arrays 3110-M8340106K82R0GGD03
MSM10C-03 82 2% K M8340106K82R0GG D03

MSM10C-03 82 2% K M8340106K82R0GG D03

Supplier's Site Datasheet
Res Thick Film NET 82 Ohm 2% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube - M8340106K82R0GGD03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film NET 82 Ohm 2% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
M8340106K82R0GGD03
Res Thick Film NET 82 Ohm 2% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube M8340106K82R0GGD03
Res Thick Film NET 82 Ohm 2% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube

Res Thick Film NET 82 Ohm 2% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistor, Capacitor Networks Resistors
Product Number 3110-M8340106K82R0GGD03 M8340106K82R0GGD03
Product Name Resistor Networks & Arrays Res Thick Film NET 82 Ohm 2% 1W ¦100ppm/¦C ISOL 10-Pin SIP Pin Thru-Hole Tube
Configuration Chip Array
Packing Method Tube
Resistance Range 82 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details