Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K6801JGD03

Description
MSM10C-03 6.8K 5% K M8340106K6801JG D03
Request a Quote
Description
MSM10C-03 6.8K 5% K M8340106K6801JG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 6-pin, "A" profile SIP package with a resistance value of 6.8 kΩ, ±5% tolerance, and a TCR of ±100 ppm/°C. Maximum seated height is 0.195" (4.95 mm), operating temperature range is -55°C to +125°C, and device leads are hot-solder dipped. Package is molded epoxy with copper alloy terminals and meets MIL-PRF-83401 electrical and mechanical requirements.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in a 6-pin, "A" profile SIP package with a resistance value of 6.8 kΩ, ±5% tolerance, and a TCR of ±100 ppm/°C. Maximum seated height is 0.195" (4.95 mm), operating temperature range is -55°C to +125°C, and device leads are hot-solder dipped. Package is molded epoxy with copper alloy terminals and meets MIL-PRF-83401 electrical and mechanical requirements.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K6801JGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K6801JGD03
Resistor Networks & Arrays 3110-M8340106K6801JGD03
MSM10C-03 6.8K 5% K M8340106K6801JG D03

MSM10C-03 6.8K 5% K M8340106K6801JG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340106K6801JGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.3 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5.07 to 70.8 ohms
View Details