Military-grade thick film resistor networks in molded SIP packages, qualified to MIL-PRF-83401, available in 6-pin "C" or "A" profiles with resistance values from 10 Ω to 1 MΩ, tolerance options of ±1%, ±2%, or ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The "C" profile has a maximum seated height of 8.89 mm and the "A" profile has a maximum seated height of 4.95 mm. All variants feature copper alloy terminals with hot-solder dip finish, operate from -55 °C to +125 °C, and are tested per MIL-PRF-83401 Group A, Subgroup 1. Compatible with automatic insertion equipment and supplied in tube packaging.
MSM10C-03 620 5% K M8340106K6200JG DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340106K6200JGDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |