Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K3900JCDSL

Description
MSM10C-01 390 5% K M8340106K3900JC DSL
Request a Quote
Description
MSM10C-01 390 5% K M8340106K3900JC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 6 pins and a "C" profile, compliant with MIL-PRF-83401. The device has a resistance of 390 Ω, a tolerance of ±5%, and a temperature coefficient of ±100 ppm/°C. It supports isolated and bussed schematics, operates from -55 °C to +125 °C, and features copper alloy terminals with hot-solder dip finish. Maximum seated height is 8.89 mm, and it is supplied in tube packaging. The part meets MIL-STD-202, method 210, condition D for soldering heat resistance and is 100% screened per MIL-PRF-83401 Group A, Subgroup 1.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 6 pins and a "C" profile, compliant with MIL-PRF-83401. The device has a resistance of 390 Ω, a tolerance of ±5%, and a temperature coefficient of ±100 ppm/°C. It supports isolated and bussed schematics, operates from -55 °C to +125 °C, and features copper alloy terminals with hot-solder dip finish. Maximum seated height is 8.89 mm, and it is supplied in tube packaging. The part meets MIL-STD-202, method 210, condition D for soldering heat resistance and is 100% screened per MIL-PRF-83401 Group A, Subgroup 1.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K3900JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K3900JCDSL
Resistor Networks & Arrays 3110-M8340106K3900JCDSL
MSM10C-01 390 5% K M8340106K3900JC DSL

MSM10C-01 390 5% K M8340106K3900JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340106K3900JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE330J - 1196733-CN1J8TTE330J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.2 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details