Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K3301JCDSL

Description
MSM10C-01 3.3K 5% K M8340106K3301JC DSL
Request a Quote
Description
MSM10C-01 3.3K 5% K M8340106K3301JC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network for single-in-line mounting, with 6 pins in "C" profile, offering resistance values from 10 Ω to 1 MΩ, tolerances of ±1 %, ±2 %, or ±5 %, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and features hot-solder dipped copper alloy terminals in a molded epoxy case. It is designed for bussed schematic configurations and supplied in tube packaging with tin/lead finish and single lot traceability.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network for single-in-line mounting, with 6 pins in "C" profile, offering resistance values from 10 Ω to 1 MΩ, tolerances of ±1 %, ±2 %, or ±5 %, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and features hot-solder dipped copper alloy terminals in a molded epoxy case. It is designed for bussed schematic configurations and supplied in tube packaging with tin/lead finish and single lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K3301JCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K3301JCDSL
Resistor Networks & Arrays 3110-M8340106K3301JCDSL
MSM10C-01 3.3K 5% K M8340106K3301JC DSL

MSM10C-01 3.3K 5% K M8340106K3301JC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340106K3301JCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 2000.105 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Tolerance 0.1000 to 1 +/- %
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details