Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K3010FGDSL

Description
MSM10C-03 301 1% K M8340106K3010FG DSL
Request a Quote
Description
MSM10C-03 301 1% K M8340106K3010FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in single-in-line molded package with 6 pins, 'C' profile, and bussed schematic, offering resistance values from 10 Ω to 1 MΩ with ±1% tolerance and ±100 ppm/°C temperature coefficient. Maximum seated height is 0.350 inch (8.89 mm), operating temperature range is -55 °C to +125 °C, and terminals are hot-solder dipped. Complies with MIL-PRF-83401 and is supplied in tube packaging.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in single-in-line molded package with 6 pins, 'C' profile, and bussed schematic, offering resistance values from 10 Ω to 1 MΩ with ±1% tolerance and ±100 ppm/°C temperature coefficient. Maximum seated height is 0.350 inch (8.89 mm), operating temperature range is -55 °C to +125 °C, and terminals are hot-solder dipped. Complies with MIL-PRF-83401 and is supplied in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K3010FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K3010FGDSL
Resistor Networks & Arrays 3110-M8340106K3010FGDSL
MSM10C-03 301 1% K M8340106K3010FG DSL

MSM10C-03 301 1% K M8340106K3010FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340106K3010FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE102J - 1134480-CN1J8TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details
Precision High Voltage Divider - Series HVT 12 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details