Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K2400GCDSL

Description
MSM10C-01 240 2% K M8340106K2400GC DSL
Request a Quote
Description
MSM10C-01 240 2% K M8340106K2400GC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network with 6 pins in "C" profile, offering resistance values from 10 Ω to 1 MΩ, tolerance options of ±1%, ±2%, and ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The device features a molded epoxy body, copper alloy leads with hot-solder dip finish, operating temperature range of -55 °C to +125 °C, maximum operating voltage of 50 V DC, and dielectric strength of 200 V AC. It is supplied in tube packaging and compatible with automatic insertion equipment.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network with 6 pins in "C" profile, offering resistance values from 10 Ω to 1 MΩ, tolerance options of ±1%, ±2%, and ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The device features a molded epoxy body, copper alloy leads with hot-solder dip finish, operating temperature range of -55 °C to +125 °C, maximum operating voltage of 50 V DC, and dielectric strength of 200 V AC. It is supplied in tube packaging and compatible with automatic insertion equipment.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K2400GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K2400GCDSL
Resistor Networks & Arrays 3110-M8340106K2400GCDSL
MSM10C-01 240 2% K M8340106K2400GC DSL

MSM10C-01 240 2% K M8340106K2400GC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340106K2400GCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 10000 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.4 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details