Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340106K1202GCDSL

Description
MSM10C-01 12K 2% K M8340106K1202GC DSL
Request a Quote
Description
MSM10C-01 12K 2% K M8340106K1202GC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM series comprises military-qualified thick film resistor networks in single-in-line molded packages, with options for 6-, 8-, or 10-pin configurations in either "A" (0.195" height) or "C" (0.350" height) profiles. This part is a 6-pin "C" profile network with a 12 kΩ resistance, ±2% tolerance, ±100 ppm/°C TCR, and an isolated schematic. It features hot-solder dipped copper alloy terminals, a molded epoxy body, and is rated for -55°C to +125°C operation with a maximum DC voltage of 50 V and insulation resistance of 10,000 MΩ. The part is supplied in tube packaging with tin/lead terminations and meets MIL-PRF-83401 requirements including 100% screening per Group A, Subgroup 1 and resistance to soldering heat per MIL-STD-202 Method 210 Condition D.

Datasheet Summary
Powered by GS/AI

The MSM series comprises military-qualified thick film resistor networks in single-in-line molded packages, with options for 6-, 8-, or 10-pin configurations in either "A" (0.195" height) or "C" (0.350" height) profiles. This part is a 6-pin "C" profile network with a 12 kΩ resistance, ±2% tolerance, ±100 ppm/°C TCR, and an isolated schematic. It features hot-solder dipped copper alloy terminals, a molded epoxy body, and is rated for -55°C to +125°C operation with a maximum DC voltage of 50 V and insulation resistance of 10,000 MΩ. The part is supplied in tube packaging with tin/lead terminations and meets MIL-PRF-83401 requirements including 100% screening per Group A, Subgroup 1 and resistance to soldering heat per MIL-STD-202 Method 210 Condition D.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340106K1202GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340106K1202GCDSL
Resistor Networks & Arrays 3110-M8340106K1202GCDSL
MSM10C-01 12K 2% K M8340106K1202GC DSL

MSM10C-01 12K 2% K M8340106K1202GC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340106K1202GCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details
Precision High Voltage Divider - Series HVT 7 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details