M8340105M8202GCDSL is a member of the Vishay Dale MSM series of military-qualified thick film resistor networks, complying with MIL-PRF-83401. It features an 8-pin "C" profile, isolated schematic, and ±2% tolerance with a TCR of ±300 ppm/°C. The device has a resistance value of 8.2 kΩ, a maximum seated height of 8.89 mm, and operates from -55 °C to +125 °C. Leads are hot-solder dipped, and the molded epoxy case is compatible with automatic insertion. The part is supplied in tube packaging with tin/lead finish and single-lot tracing.
MSM08C-01 82K 2% M M8340105M8202GC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340105M8202GCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |