Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105M68R0GCD03

Description
MSM08C-01 68 2% M M8340105M68R0GC D03
Request a Quote
Description
MSM08C-01 68 2% M M8340105M68R0GC D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in single-in-line molded package with 8 pins in "C" profile, 0.342 in (8.69 mm) maximum seated height, and 0.700 in (17.78 mm) body length. Offers 68 Ω resistance with ±5 % tolerance, ±300 ppm/°C TCR, and isolated schematic. Maximum operating voltage is 50 V DC, dielectric strength is 200 V AC, insulation resistance is 10 000 MΩ, and operating temperature range is -55 °C to +125 °C. Terminals are copper alloy with hot-solder dip finish, housed in molded epoxy. Compatible with automatic insertion and tested per MIL-PRF-83401 Group A, Subgroup 1. Packaged in tube.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in single-in-line molded package with 8 pins in "C" profile, 0.342 in (8.69 mm) maximum seated height, and 0.700 in (17.78 mm) body length. Offers 68 Ω resistance with ±5 % tolerance, ±300 ppm/°C TCR, and isolated schematic. Maximum operating voltage is 50 V DC, dielectric strength is 200 V AC, insulation resistance is 10 000 MΩ, and operating temperature range is -55 °C to +125 °C. Terminals are copper alloy with hot-solder dip finish, housed in molded epoxy. Compatible with automatic insertion and tested per MIL-PRF-83401 Group A, Subgroup 1. Packaged in tube.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M68R0GCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M68R0GCD03
Resistor Networks & Arrays 3110-M8340105M68R0GCD03
MSM08C-01 68 2% M M8340105M68R0GC D03

MSM08C-01 68 2% M M8340105M68R0GC D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105M68R0GCD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J8TTE472J - 983986-CN1J8TTE472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Precision High Voltage Divider - Series HVT 12 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details