Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105M6650FGD03

Description
MSM08C-03 665 1% M M8340105M6650FG D03
Request a Quote
Description
MSM08C-03 665 1% M M8340105M6650FG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM series consists of military-qualified thick film resistor networks in single-in-line molded packages, available in 6-pin, 8-pin, and 10-pin configurations with 'A' or 'C' profiles. The part M8340105M6650FGD03 corresponds to an 8-pin 'C' profile (MSM08C) with a resistance value of 66.5 kΩ, ±5% tolerance, and a TCR of ±300 ppm/°C. It features isolated resistor elements, hot-solder-dipped copper alloy terminals, and operates from -55 °C to +125 °C. Maximum seated height is 8.89 mm, and the package is supplied in tube packaging with tin/lead finish. All devices meet MIL-PRF-83401 requirements, including 100% screening and resistance to soldering heat per MIL-STD-202, method 210, condition D.

Datasheet Summary
Powered by GS/AI

The MSM series consists of military-qualified thick film resistor networks in single-in-line molded packages, available in 6-pin, 8-pin, and 10-pin configurations with 'A' or 'C' profiles. The part M8340105M6650FGD03 corresponds to an 8-pin 'C' profile (MSM08C) with a resistance value of 66.5 kΩ, ±5% tolerance, and a TCR of ±300 ppm/°C. It features isolated resistor elements, hot-solder-dipped copper alloy terminals, and operates from -55 °C to +125 °C. Maximum seated height is 8.89 mm, and the package is supplied in tube packaging with tin/lead finish. All devices meet MIL-PRF-83401 requirements, including 100% screening and resistance to soldering heat per MIL-STD-202, method 210, condition D.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105M6650FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105M6650FGD03
Resistor Networks & Arrays 3110-M8340105M6650FGD03
MSM08C-03 665 1% M M8340105M6650FG D03

MSM08C-03 665 1% M M8340105M6650FG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105M6650FGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2A8TTE103J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 10000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series MTX 2000.23 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Tolerance 0.1000 to 1 +/- %
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details