Military-grade thick film resistor network in a single-in-line, molded SIP package with 8 pins in a "C" profile, offering resistance values from 10 Ω to 1 MΩ with ±2 % tolerance and a temperature coefficient of ±300 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and meets MIL-PRF-83401 qualification with 100 % screening per Group A, Subgroup 1. All leads are hot-solder dipped, and the network is compatible with automatic insertion equipment. It is supplied in tube packaging with tin/lead finish and single-lot traceability, as specified for the M83401/05 series.
MSM08C-01 51 2% M M8340105M51R0GC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340105M51R0GCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |