MIL-PRF-83401 qualified thick film resistor network in single-in-line molded package with 8 pins and "C" profile, offering resistance values from 10 Ω to 1 MΩ with ±1% tolerance and ±300 ppm/°C TCR, featuring a maximum seated height of 8.89 mm, 0.80 W power rating at 70 °C per resistor, and terminals with hot-solder dipped finish. Compatible with automatic insertion and certified for -55 °C to +125 °C operation.
MSM08C-01 301K 1% M M8340105M3013FC D03
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340105M3013FCD03 |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |