MIL-PRF-83401 qualified thick film resistor network in 8-pin "C" profile with bussed schematic, 47 kΩ resistance, ±5% tolerance, and ±100 ppm/°C TCR. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and terminals are copper alloy with hot-solder dip finish. Packaged in tube with tin/lead finish and single lot traceability.
MSM08C-01 47K 5% K M8340105K4702JC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340105K4702JCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |