Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K4702GGDSL

Description
MSM08C-03 47K 2% K M8340105K4702GG DSL
Request a Quote
Description
MSM08C-03 47K 2% K M8340105K4702GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor networks, MIL-PRF-83401 qualified, with 8 pins in a 'C' profile, molded case construction, and 0.342 in (8.69 mm) maximum seated height. Available with ±100 ppm/°C TCR, ±2% tolerance, and 47 kΩ resistance, in bussed schematic configuration. Features hot-solder dipped copper alloy terminals, packaged in tube for automatic insertion, and rated for operating temperatures from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor networks, MIL-PRF-83401 qualified, with 8 pins in a 'C' profile, molded case construction, and 0.342 in (8.69 mm) maximum seated height. Available with ±100 ppm/°C TCR, ±2% tolerance, and 47 kΩ resistance, in bussed schematic configuration. Features hot-solder dipped copper alloy terminals, packaged in tube for automatic insertion, and rated for operating temperatures from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K4702GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K4702GGDSL
Resistor Networks & Arrays 3110-M8340105K4702GGDSL
MSM08C-03 47K 2% K M8340105K4702GG DSL

MSM08C-03 47K 2% K M8340105K4702GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K4702GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CNZ1J4TTD - 1052895-CNZ1J4TTD - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 0.0 ohms
Number of Resistors 4
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details