Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K3833FGD03

Description
MSM08C-03 383K 1% K M8340105K3833FG D03
Request a Quote
Description
MSM08C-03 383K 1% K M8340105K3833FG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340105K3833FGD03 is a MIL-PRF-83401 qualified thick film resistor network in a single-in-line (SIP) package with an 8-pin 'C' profile, offering a resistance of 38.3 kΩ with ±1% tolerance and a temperature coefficient of ±100 ppm/°C. The device is housed in a rugged molded epoxy case, features hot-solder-dipped copper alloy terminals, and meets MIL-STD-202 method 210, condition D for soldering heat resistance. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and maximum DC voltage is 50 V. It is supplied in tube packaging with tin/lead finish and supports isolated resistor configurations.

Datasheet Summary
Powered by GS/AI

M8340105K3833FGD03 is a MIL-PRF-83401 qualified thick film resistor network in a single-in-line (SIP) package with an 8-pin 'C' profile, offering a resistance of 38.3 kΩ with ±1% tolerance and a temperature coefficient of ±100 ppm/°C. The device is housed in a rugged molded epoxy case, features hot-solder-dipped copper alloy terminals, and meets MIL-STD-202 method 210, condition D for soldering heat resistance. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and maximum DC voltage is 50 V. It is supplied in tube packaging with tin/lead finish and supports isolated resistor configurations.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K3833FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K3833FGD03
Resistor Networks & Arrays 3110-M8340105K3833FGD03
MSM08C-03 383K 1% K M8340105K3833FG D03

MSM08C-03 383K 1% K M8340105K3833FG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K3833FGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B8TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.2 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details