Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K3002JGD03

Description
MSM08C-03 30K 5% K M8340105K3002JG D03
Request a Quote
Description
MSM08C-03 30K 5% K M8340105K3002JG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military thick film resistor networks, MIL-PRF-83401 qualified, in single-in-line molded SIP package with 8 pins and "C" profile, offering resistance values from 10 Ω to 1 MΩ, tolerance options of ±1 %, ±2 %, and ±5 %, and TCR of ±100 ppm/°C or ±300 ppm/°C. The device has a maximum seated height of 8.89 mm, operating temperature range of -55 °C to +125 °C, and is compatible with automatic insertion equipment. All leads are hot-solder dipped and the part meets MIL-STD-202, method 210, condition D for soldering heat resistance. The schematic is isolated (G), and the packaging is tin/lead in tube (D03).

Datasheet Summary
Powered by GS/AI

Military thick film resistor networks, MIL-PRF-83401 qualified, in single-in-line molded SIP package with 8 pins and "C" profile, offering resistance values from 10 Ω to 1 MΩ, tolerance options of ±1 %, ±2 %, and ±5 %, and TCR of ±100 ppm/°C or ±300 ppm/°C. The device has a maximum seated height of 8.89 mm, operating temperature range of -55 °C to +125 °C, and is compatible with automatic insertion equipment. All leads are hot-solder dipped and the part meets MIL-STD-202, method 210, condition D for soldering heat resistance. The schematic is isolated (G), and the packaging is tin/lead in tube (D03).

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K3002JGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K3002JGD03
Resistor Networks & Arrays 3110-M8340105K3002JGD03
MSM08C-03 30K 5% K M8340105K3002JG D03

MSM08C-03 30K 5% K M8340105K3002JG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K3002JGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0 Ohm Resistor - 50-CNZ1J4TTD - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 1206(4 X 0603)
Resistance Range 0.0 ohms
View Details
2 suppliers
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details