Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K2942FGD03

Description
MSM08C-03 29.4K 1% K M8340105K2942FG D03
Request a Quote
Description
MSM08C-03 29.4K 1% K M8340105K2942FG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network with 8 pins in 'C' profile, available in bussed or isolated schematics, 29.4 kΩ resistance, ±1 % tolerance, and ±100 ppm/°C TCR. Molded epoxy package with copper alloy leads, hot-solder dipped. Maximum seated height of 8.89 mm, power ratings of 0.20 W at 70 °C for common pins and 0.80 W for isolated pins, operating temperature range from -55 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network with 8 pins in 'C' profile, available in bussed or isolated schematics, 29.4 kΩ resistance, ±1 % tolerance, and ±100 ppm/°C TCR. Molded epoxy package with copper alloy leads, hot-solder dipped. Maximum seated height of 8.89 mm, power ratings of 0.20 W at 70 °C for common pins and 0.80 W for isolated pins, operating temperature range from -55 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K2942FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K2942FGD03
Resistor Networks & Arrays 3110-M8340105K2942FGD03
MSM08C-03 29.4K 1% K M8340105K2942FG D03

MSM08C-03 29.4K 1% K M8340105K2942FG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K2942FGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Automotive SMD 100 Ohm Resistor - 50-CN1J4KTTD101J - ERSAELECTRONICS PTE. LTD.
Specs
Resistance Range 100 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision Decade Voltage Divider - Series 1776-X - EBG RESISTORS LLC
Specs
Configuration Chip Array
Packing Method Bulk
Resistance Range 900 to 1.00E7 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details