Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K2703GGDSL

Description
MSM08C-03 270K 2% K M8340105K2703GG DSL
Request a Quote
Description
MSM08C-03 270K 2% K M8340105K2703GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 8 pins in a "C" profile, offering isolated resistor configurations, a resistance value of 270 kΩ, ±2 % tolerance, and a temperature coefficient of ±100 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is qualified to MIL-PRF-83401 with 100 % screen testing. Leads are hot-solder dipped and compatible with automatic insertion equipment. The molded epoxy case meets MIL-STD-202, method 210, condition D for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a single-in-line molded package with 8 pins in a "C" profile, offering isolated resistor configurations, a resistance value of 270 kΩ, ±2 % tolerance, and a temperature coefficient of ±100 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is qualified to MIL-PRF-83401 with 100 % screen testing. Leads are hot-solder dipped and compatible with automatic insertion equipment. The molded epoxy case meets MIL-STD-202, method 210, condition D for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K2703GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K2703GGDSL
Resistor Networks & Arrays 3110-M8340105K2703GGDSL
MSM08C-03 270K 2% K M8340105K2703GG DSL

MSM08C-03 270K 2% K M8340105K2703GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K2703GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Precision High Voltage Divider - Series MTX 1000.2 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details