Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K1402FGDSL

Description
MSM08C-03 14K 1% K M8340105K1402FG DSL
Request a Quote
Description
MSM08C-03 14K 1% K M8340105K1402FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M8340105K1402FGDSL is a military-grade thick film resistor network in a single-in-line, molded SIP package conforming to MIL-PRF-83401. It features an 8-pin "C" profile with a bussed schematic, 14 kΩ resistance, and ±1 % tolerance. The device has a TCR of ±100 ppm/°C and operates from -55 °C to +125 °C. Maximum seated height is 8.89 mm, and terminals are hot-solder dipped copper alloy. The part is rated for 50 V DC and meets MIL-STD-202, method 210, condition D for soldering heat resistance. It is supplied in tube packaging with tin/lead plating and single-lot traceability.

Datasheet Summary
Powered by GS/AI

The M8340105K1402FGDSL is a military-grade thick film resistor network in a single-in-line, molded SIP package conforming to MIL-PRF-83401. It features an 8-pin "C" profile with a bussed schematic, 14 kΩ resistance, and ±1 % tolerance. The device has a TCR of ±100 ppm/°C and operates from -55 °C to +125 °C. Maximum seated height is 8.89 mm, and terminals are hot-solder dipped copper alloy. The part is rated for 50 V DC and meets MIL-STD-202, method 210, condition D for soldering heat resistance. It is supplied in tube packaging with tin/lead plating and single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K1402FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1402FGDSL
Resistor Networks & Arrays 3110-M8340105K1402FGDSL
MSM08C-03 14K 1% K M8340105K1402FG DSL

MSM08C-03 14K 1% K M8340105K1402FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K1402FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1J4ATTD104J - 959849-CN1J4ATTD104J - Win Source Electronics
Specs
Configuration Chip Array
Packing Method Tape Reel; Tape and Reel
Resistance Range 100000 ohms
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details