Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340105K1022FGD03

Description
MSM08C-03 10.2K 1% K M8340105K1022FG D03
Request a Quote
Description
MSM08C-03 10.2K 1% K M8340105K1022FG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM series consists of military-grade thick film resistor networks qualified to MIL-PRF-83401, available in single-in-line molded packages with either "A" or "C" profiles. The part M8340105K1022FGD03 corresponds to an 8-pin "C" profile variant with a resistance of 10.2 kΩ, ±1% tolerance, and ±100 ppm/°C TCR, housed in a molded epoxy case with copper alloy leads that are hot-solder dipped. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and the device meets MIL-STD-202 method 210 condition D for soldering heat resistance. Each unit is 100% screened per MIL-PRF-83401 group A, subgroup 1 and supplied in tube packaging.

Datasheet Summary
Powered by GS/AI

The MSM series consists of military-grade thick film resistor networks qualified to MIL-PRF-83401, available in single-in-line molded packages with either "A" or "C" profiles. The part M8340105K1022FGD03 corresponds to an 8-pin "C" profile variant with a resistance of 10.2 kΩ, ±1% tolerance, and ±100 ppm/°C TCR, housed in a molded epoxy case with copper alloy leads that are hot-solder dipped. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and the device meets MIL-STD-202 method 210 condition D for soldering heat resistance. Each unit is 100% screened per MIL-PRF-83401 group A, subgroup 1 and supplied in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340105K1022FGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340105K1022FGD03
Resistor Networks & Arrays 3110-M8340105K1022FGD03
MSM08C-03 10.2K 1% K M8340105K1022FG D03

MSM08C-03 10.2K 1% K M8340105K1022FG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340105K1022FGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49530 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5072 to 70800 ohms
View Details
Precision High Voltage Divider - Series HVT 7 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details