Military-grade thick film resistor network in a single-in-line package with 8 pins in 'C' profile, offering a resistance range of 10 to 1 MΩ, ±1% tolerance, and ±100 ppm/°C temperature coefficient. The device features isolated schematics, hot-solder-dipped copper alloy terminals, and is housed in a rugged molded epoxy case. It meets MIL-PRF-83401 qualification with an operating temperature range of -55 °C to +125 °C, maximum seated height of 8.89 mm, and is compatible with automatic insertion equipment. The part is supplied in tube packaging with tin/lead finish and single-lot traceability.
MSM08C-01 100K 1% K M8340105K1003FC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340105K1003FCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |