Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104M1002JGDSL

Description
MSM06C-03 10K 5% M M8340104M1002JG DSL
Request a Quote
Description
MSM06C-03 10K 5% M M8340104M1002JG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in single-in-line, molded SIP package with 6 pins and "C" profile, offering resistance values from 10 Ω to 1 MΩ, tolerances of ±1%, ±2%, or ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. Maximum seated height is 0.350 inch (8.89 mm), with operating temperature range from -55 °C to +125 °C. All leads are hot-solder dipped, and units are compatible with automatic insertion equipment and tested per MIL-PRF-83401 Group A, Subgroup 1. The part is available in tube packaging with tin/lead finish and single-lot traceability.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in single-in-line, molded SIP package with 6 pins and "C" profile, offering resistance values from 10 Ω to 1 MΩ, tolerances of ±1%, ±2%, or ±5%, and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. Maximum seated height is 0.350 inch (8.89 mm), with operating temperature range from -55 °C to +125 °C. All leads are hot-solder dipped, and units are compatible with automatic insertion equipment and tested per MIL-PRF-83401 Group A, Subgroup 1. The part is available in tube packaging with tin/lead finish and single-lot traceability.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104M1002JGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104M1002JGDSL
Resistor Networks & Arrays 3110-M8340104M1002JGDSL
MSM06C-03 10K 5% M M8340104M1002JG DSL

MSM06C-03 10K 5% M M8340104M1002JG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104M1002JGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CNZ1J4TTD - 1052895-CNZ1J4TTD - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 0.0 ohms
Number of Resistors 4
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 5 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details