Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104M1001FGDSL

Description
MSM06C-03 1K 1% M M8340104M1001FG DSL
Request a Quote
Description
MSM06C-03 1K 1% M M8340104M1001FG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 6-pin, "C" profile single-in-line package, with a resistance of 100 Ω, 5% tolerance, and ±300 ppm/°C temperature coefficient. The device features isolated resistors, molded epoxy construction, copper alloy leads with hot-solder dip finish, and complies with MIL-PRF-83401. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and it is supplied in tube packaging.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 6-pin, "C" profile single-in-line package, with a resistance of 100 Ω, 5% tolerance, and ±300 ppm/°C temperature coefficient. The device features isolated resistors, molded epoxy construction, copper alloy leads with hot-solder dip finish, and complies with MIL-PRF-83401. Maximum seated height is 8.89 mm, operating temperature range is -55 °C to +125 °C, and it is supplied in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104M1001FGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104M1001FGDSL
Resistor Networks & Arrays 3110-M8340104M1001FGDSL
MSM06C-03 1K 1% M M8340104M1001FG DSL

MSM06C-03 1K 1% M M8340104M1001FG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104M1001FGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details
Thin Film Resistor Network (SDC) - DDC-73089 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 70000 ohms
View Details