Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340104K6202GGDSL

Description
MSM06C-03 62K 2% K M8340104K6202GG DSL
Request a Quote
Description
MSM06C-03 62K 2% K M8340104K6202GG DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 6-pin, "C" profile single-in-line molded package, compliant with MIL-PRF-83401, featuring isolated resistor elements with a resistance of 62 kΩ, ±2% tolerance, and a temperature coefficient of ±100 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is solderable per MIL-PRF-83401. All leads are hot-solder dipped and the unit is supplied in tube packaging.

Datasheet Summary
Powered by GS/AI

Military-grade thick film resistor network in a 6-pin, "C" profile single-in-line molded package, compliant with MIL-PRF-83401, featuring isolated resistor elements with a resistance of 62 kΩ, ±2% tolerance, and a temperature coefficient of ±100 ppm/°C. The device has a maximum seated height of 8.89 mm, operates from -55 °C to +125 °C, and is solderable per MIL-PRF-83401. All leads are hot-solder dipped and the unit is supplied in tube packaging.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340104K6202GGDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340104K6202GGDSL
Resistor Networks & Arrays 3110-M8340104K6202GGDSL
MSM06C-03 62K 2% K M8340104K6202GG DSL

MSM06C-03 62K 2% K M8340104K6202GG DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340104K6202GGDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-55688-1 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 10000 ohms
View Details
Precision High Voltage Divider - Series HVT 21 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details